Capital Lighting, Inc. 2401X Lamps-Table Lamps 695305

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 21.25 Bulb Type: G16.5 Qty: 2 Wattage: 60 Finish: Ebonyed Oak Product Name: Two Light Table Lamp Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 21.25 Bulb Type: G16.5 Qty: 2 Wattage: 60 Finish: Ebonyed Oak Product Name: Two Light Table Lamp Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
2401X Lamps-Table Lamps - 695305 - Capital Lighting, Inc.
Columbus, OH, USA
2401X Lamps-Table Lamps
695305
2401X Lamps-Table Lamps 695305
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 21.25 Bulb Type: G16.5 Qty: 2 Wattage: 60 Finish: Ebonyed Oak Product Name: Two Light Table Lamp Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 21.25
Bulb
Type: G16.5
Qty: 2
Wattage: 60
Finish: Ebonyed Oak
Product Name: Two Light Table Lamp
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 695305
Product Name 2401X Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Emergency Lighting - 2892204 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details