Capital Lighting, Inc. 2401 Lamps-Table Lamps 695302

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 13.00 Bulb Type: G16.5 Qty: 2 Wattage: 60 Finish: Ebonyed Oak Product Name: Two Light Table Lamp Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 13.00 Bulb Type: G16.5 Qty: 2 Wattage: 60 Finish: Ebonyed Oak Product Name: Two Light Table Lamp Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
2401 Lamps-Table Lamps - 695302 - Capital Lighting, Inc.
Columbus, OH, USA
2401 Lamps-Table Lamps
695302
2401 Lamps-Table Lamps 695302
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 13.00 Bulb Type: G16.5 Qty: 2 Wattage: 60 Finish: Ebonyed Oak Product Name: Two Light Table Lamp Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 13.00
Bulb
Type: G16.5
Qty: 2
Wattage: 60
Finish: Ebonyed Oak
Product Name: Two Light Table Lamp
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 695302
Product Name 2401 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details