Capital Lighting, Inc. 2400 Lamps-Table Lamps 695301

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 19.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Ebonyed Oak Product Name: One Light Table Lamp Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 19.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Ebonyed Oak Product Name: One Light Table Lamp Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
2400 Lamps-Table Lamps - 695301 - Capital Lighting, Inc.
Columbus, OH, USA
2400 Lamps-Table Lamps
695301
2400 Lamps-Table Lamps 695301
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 19.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Ebonyed Oak Product Name: One Light Table Lamp Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 19.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Ebonyed Oak
Product Name: One Light Table Lamp
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 695301
Product Name 2400 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details