Capital Lighting, Inc. 2400X Lamps-Table Lamps 695300

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 19.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Ebonyed Oak Product Name: One Light Table Lamp Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 19.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Ebonyed Oak Product Name: One Light Table Lamp Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
2400X Lamps-Table Lamps - 695300 - Capital Lighting, Inc.
Columbus, OH, USA
2400X Lamps-Table Lamps
695300
2400X Lamps-Table Lamps 695300
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 19.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Ebonyed Oak Product Name: One Light Table Lamp Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 19.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Ebonyed Oak
Product Name: One Light Table Lamp
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 695300
Product Name 2400X Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details