PRODUCT DETAILS / SPECS
Width/Dia: 10.25
Height: 22.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Egg Blue
Product Name: One Light Table Lamp
Category: Table Lamp
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 695196 |
| Product Name | 943 Lamps-Table Lamps |
| Application | Residential |