Capital Lighting, Inc. 973 Lamps-Table Lamps 695179

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 26.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Egg Blue Product Name: One Light Table Lamp Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 26.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Egg Blue Product Name: One Light Table Lamp Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
973 Lamps-Table Lamps - 695179 - Capital Lighting, Inc.
Columbus, OH, USA
973 Lamps-Table Lamps
695179
973 Lamps-Table Lamps 695179
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 26.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Egg Blue Product Name: One Light Table Lamp Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 26.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Egg Blue
Product Name: One Light Table Lamp
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 695179
Product Name 973 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details