Capital Lighting, Inc. 9867B Lamps-Table Lamps 695173

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 31.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: New Copper Product Name: One Light Table Lamp Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 31.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: New Copper Product Name: One Light Table Lamp Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
9867B Lamps-Table Lamps - 695173 - Capital Lighting, Inc.
Columbus, OH, USA
9867B Lamps-Table Lamps
695173
9867B Lamps-Table Lamps 695173
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 31.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: New Copper Product Name: One Light Table Lamp Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 31.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: New Copper
Product Name: One Light Table Lamp
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 695173
Product Name 9867B Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.47 m(L)
View Details