Capital Lighting, Inc. B2452 Sconces-Single Candle 695172

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 13.25 Extension: 14.38 Bulb Type: Candelabra Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Wall Swinger UPC: 8322235636 Category: Wall Swinger
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 13.25 Extension: 14.38 Bulb Type: Candelabra Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Wall Swinger UPC: 8322235636 Category: Wall Swinger

Suppliers

Company
Product
Description
Supplier Links
B2452 Sconces-Single Candle - 695172 - Capital Lighting, Inc.
Columbus, OH, USA
B2452 Sconces-Single Candle
695172
B2452 Sconces-Single Candle 695172
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 13.25 Extension: 14.38 Bulb Type: Candelabra Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Wall Swinger UPC: 8322235636 Category: Wall Swinger

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 13.25
Extension: 14.38
Bulb
Type: Candelabra
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Product Name: One Light Wall Swinger
UPC: 8322235636
Category: Wall Swinger

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 695172
Product Name B2452 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details