Capital Lighting, Inc. B2450 Lamps-Table Lamps 695171

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 23.25 Extension: 18 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brushed Nickel Product Name: One Light Table Lamp UPC: 8322124503 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 23.25 Extension: 18 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brushed Nickel Product Name: One Light Table Lamp UPC: 8322124503 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
B2450 Lamps-Table Lamps - 695171 - Capital Lighting, Inc.
Columbus, OH, USA
B2450 Lamps-Table Lamps
695171
B2450 Lamps-Table Lamps 695171
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 23.25 Extension: 18 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brushed Nickel Product Name: One Light Table Lamp UPC: 8322124503 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 23.25
Extension: 18
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Brushed Nickel
Product Name: One Light Table Lamp
UPC: 8322124503
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 695171
Product Name B2450 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details