Capital Lighting, Inc. Z2186 Mini Pendants-Rod 695169

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.50 Extension: 12 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Pendant UPC: 8322838332 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.50 Extension: 12 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Pendant UPC: 8322838332 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
Z2186 Mini Pendants-Rod - 695169 - Capital Lighting, Inc.
Columbus, OH, USA
Z2186 Mini Pendants-Rod
695169
Z2186 Mini Pendants-Rod 695169
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.50 Extension: 12 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Pendant UPC: 8322838332 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 14.50
Extension: 12
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Bronze
Product Name: One Light Pendant
UPC: 8322838332
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 695169
Product Name Z2186 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details