Capital Lighting, Inc. Z2188 Large Chandeliers-Drum Shade 695164

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 12.25 Bulb Type: G16.5 Qty: 6 Wattage: 60 Finish: Bronze Product Name: Six Light Chandelier UPC: 8322145447 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 12.25 Bulb Type: G16.5 Qty: 6 Wattage: 60 Finish: Bronze Product Name: Six Light Chandelier UPC: 8322145447 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
Z2188 Large Chandeliers-Drum Shade - 695164 - Capital Lighting, Inc.
Columbus, OH, USA
Z2188 Large Chandeliers-Drum Shade
695164
Z2188 Large Chandeliers-Drum Shade 695164
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 12.25 Bulb Type: G16.5 Qty: 6 Wattage: 60 Finish: Bronze Product Name: Six Light Chandelier UPC: 8322145447 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 40.00
Height: 12.25
Bulb
Type: G16.5
Qty: 6
Wattage: 60
Finish: Bronze
Product Name: Six Light Chandelier
UPC: 8322145447
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 695164
Product Name Z2188 Large Chandeliers-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details