Capital Lighting, Inc. S2182 Sconces-Single Candle 695146

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.88 Extension: 10.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Stainless Steel Product Name: One Light Wall Sconce UPC: 8322821822 Category: Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.88 Extension: 10.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Stainless Steel Product Name: One Light Wall Sconce UPC: 8322821822 Category: Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
S2182 Sconces-Single Candle - 695146 - Capital Lighting, Inc.
Columbus, OH, USA
S2182 Sconces-Single Candle
695146
S2182 Sconces-Single Candle 695146
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.88 Extension: 10.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Stainless Steel Product Name: One Light Wall Sconce UPC: 8322821822 Category: Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 11.88
Extension: 10.25
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Stainless Steel
Product Name: One Light Wall Sconce
UPC: 8322821822
Category: Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 695146
Product Name S2182 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 148mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details