Capital Lighting, Inc. Z2184 Lamps-Table Lamps 695145

Description
PRODUCT DETAILS / SPECS Height: 22.75 Length 22.75 Bulb Type: G16.5 Qty: 1 Wattage: 1 Finish: Deep Patina Bronze Product Name: One Light Table Lamp UPC: 8322157556 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Height: 22.75 Length 22.75 Bulb Type: G16.5 Qty: 1 Wattage: 1 Finish: Deep Patina Bronze Product Name: One Light Table Lamp UPC: 8322157556 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
Z2184 Lamps-Table Lamps - 695145 - Capital Lighting, Inc.
Columbus, OH, USA
Z2184 Lamps-Table Lamps
695145
Z2184 Lamps-Table Lamps 695145
PRODUCT DETAILS / SPECS Height: 22.75 Length 22.75 Bulb Type: G16.5 Qty: 1 Wattage: 1 Finish: Deep Patina Bronze Product Name: One Light Table Lamp UPC: 8322157556 Category: Table Lamp

PRODUCT DETAILS / SPECS
Height: 22.75
Length 22.75
Bulb
Type: G16.5
Qty: 1
Wattage: 1
Finish: Deep Patina Bronze
Product Name: One Light Table Lamp
UPC: 8322157556
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 695145
Product Name Z2184 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.55m(L)
View Details