Capital Lighting, Inc. W695 Lamps-Swing Arm-Wall 695141

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.63 Height: 8.75 Extension: 6.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Powdercoat Product Name: One Light Wall Swinger UPC: 8322269501 Category: Wall Swinger Designer: Jonathan Adler
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.63 Height: 8.75 Extension: 6.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Powdercoat Product Name: One Light Wall Swinger UPC: 8322269501 Category: Wall Swinger Designer: Jonathan Adler

Suppliers

Company
Product
Description
Supplier Links
W695 Lamps-Swing Arm-Wall - 695141 - Capital Lighting, Inc.
Columbus, OH, USA
W695 Lamps-Swing Arm-Wall
695141
W695 Lamps-Swing Arm-Wall 695141
PRODUCT DETAILS / SPECS Width/Dia: 5.63 Height: 8.75 Extension: 6.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Powdercoat Product Name: One Light Wall Swinger UPC: 8322269501 Category: Wall Swinger Designer: Jonathan Adler

PRODUCT DETAILS / SPECS
Width/Dia: 5.63
Height: 8.75
Extension: 6.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: White Powdercoat
Product Name: One Light Wall Swinger
UPC: 8322269501
Category: Wall Swinger
Designer: Jonathan Adler

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 695141
Product Name W695 Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details