Capital Lighting, Inc. W698 Sconces-Pocket 695140

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 15.13 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: White Powder Coat Product Name: Two Light Wall Sconce UPC: 8322269808 Category: Wall Sconce Designer: Jonathan Adler
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 15.13 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: White Powder Coat Product Name: Two Light Wall Sconce UPC: 8322269808 Category: Wall Sconce Designer: Jonathan Adler

Suppliers

Company
Product
Description
Supplier Links
W698 Sconces-Pocket - 695140 - Capital Lighting, Inc.
Columbus, OH, USA
W698 Sconces-Pocket
695140
W698 Sconces-Pocket 695140
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 15.13 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: White Powder Coat Product Name: Two Light Wall Sconce UPC: 8322269808 Category: Wall Sconce Designer: Jonathan Adler

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 15.13
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: White Powder Coat
Product Name: Two Light Wall Sconce
UPC: 8322269808
Category: Wall Sconce
Designer: Jonathan Adler

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 695140
Product Name W698 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details