Capital Lighting, Inc. FR44626BCH Island/Pool Table-Drum Shades 694689

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.50 Height: 32.00 Length 32.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Brushed Champagne Product Name: Chandelier Category: Chandelier Shipped Via: Parcel Canopy: 5.5`` dia. Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.50 Height: 32.00 Length 32.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Brushed Champagne Product Name: Chandelier Category: Chandelier Shipped Via: Parcel Canopy: 5.5`` dia. Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
FR44626BCH Island/Pool Table-Drum Shades - 694689 - Capital Lighting, Inc.
Columbus, OH, USA
FR44626BCH Island/Pool Table-Drum Shades
694689
FR44626BCH Island/Pool Table-Drum Shades 694689
PRODUCT DETAILS / SPECS Width/Dia: 38.50 Height: 32.00 Length 32.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Brushed Champagne Product Name: Chandelier Category: Chandelier Shipped Via: Parcel Canopy: 5.5`` dia. Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 38.50
Height: 32.00
Length 32.00
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Brushed Champagne
Product Name: Chandelier
Category: Chandelier
Shipped Via: Parcel
Canopy: 5.5`` dia.
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694689
Product Name FR44626BCH Island/Pool Table-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 656mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details