Capital Lighting, Inc. FR46844VBZ Mid. Chandeliers-Glass Up 694688

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 36.25 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Vintage Bronze Product Name: Foyer Category: Foyer Glass: Amber Rain Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 5`` dia. Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 36.25 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Vintage Bronze Product Name: Foyer Category: Foyer Glass: Amber Rain Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 5`` dia. Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
FR46844VBZ Mid. Chandeliers-Glass Up - 694688 - Capital Lighting, Inc.
Columbus, OH, USA
FR46844VBZ Mid. Chandeliers-Glass Up
694688
FR46844VBZ Mid. Chandeliers-Glass Up 694688
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 36.25 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Vintage Bronze Product Name: Foyer Category: Foyer Glass: Amber Rain Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 5`` dia. Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 36.25
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Vintage Bronze
Product Name: Foyer
Category: Foyer
Glass: Amber Rain
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Dry
Canopy: 5`` dia.
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694688
Product Name FR46844VBZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details