Capital Lighting, Inc. FR46840VBZ Sconces-Single Glass 694682

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 19.75 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vintage Bronze Product Name: Sconce Category: Sconce Glass: Amber Rain Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Top to outlet: 10.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 19.75 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vintage Bronze Product Name: Sconce Category: Sconce Glass: Amber Rain Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Top to outlet: 10.00

Suppliers

Company
Product
Description
Supplier Links
FR46840VBZ Sconces-Single Glass - 694682 - Capital Lighting, Inc.
Columbus, OH, USA
FR46840VBZ Sconces-Single Glass
694682
FR46840VBZ Sconces-Single Glass 694682
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 19.75 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vintage Bronze Product Name: Sconce Category: Sconce Glass: Amber Rain Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Top to outlet: 10.00

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 19.75
Extension: 7.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Vintage Bronze
Product Name: Sconce
Category: Sconce
Glass: Amber Rain
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Dry
Top to outlet: 10.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694682
Product Name FR46840VBZ Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2343252 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details