Capital Lighting, Inc. FR44624BCH Pendants-Drum Shade 694658

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 36.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Brushed Champagne Product Name: Foyer Category: Foyer Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 5.75`` dia. Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 36.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Brushed Champagne Product Name: Foyer Category: Foyer Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 5.75`` dia. Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
FR44624BCH Pendants-Drum Shade - 694658 - Capital Lighting, Inc.
Columbus, OH, USA
FR44624BCH Pendants-Drum Shade
694658
FR44624BCH Pendants-Drum Shade 694658
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 36.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Brushed Champagne Product Name: Foyer Category: Foyer Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 5.75`` dia. Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 36.75
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Brushed Champagne
Product Name: Foyer
Category: Foyer
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Dry
Canopy: 5.75`` dia.
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694658
Product Name FR44624BCH Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2001381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details