Capital Lighting, Inc. FR44623BCH Pendants-Drum Shade 694655

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 23.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Champagne Product Name: Chandelier Category: Chandelier Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 5.75`` dia. Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 23.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Champagne Product Name: Chandelier Category: Chandelier Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 5.75`` dia. Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
FR44623BCH Pendants-Drum Shade - 694655 - Capital Lighting, Inc.
Columbus, OH, USA
FR44623BCH Pendants-Drum Shade
694655
FR44623BCH Pendants-Drum Shade 694655
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 23.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Champagne Product Name: Chandelier Category: Chandelier Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 5.75`` dia. Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 23.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Champagne
Product Name: Chandelier
Category: Chandelier
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Dry
Canopy: 5.75`` dia.
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694655
Product Name FR44623BCH Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details