Capital Lighting, Inc. FR44620BCH Sconces-Pocket 694650

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 10.75 Extension: 6.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Brushed Champagne Product Name: Sconce Category: Sconce Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Top to outlet: 5.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 10.75 Extension: 6.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Brushed Champagne Product Name: Sconce Category: Sconce Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Top to outlet: 5.50

Suppliers

Company
Product
Description
Supplier Links
FR44620BCH Sconces-Pocket - 694650 - Capital Lighting, Inc.
Columbus, OH, USA
FR44620BCH Sconces-Pocket
694650
FR44620BCH Sconces-Pocket 694650
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 10.75 Extension: 6.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Brushed Champagne Product Name: Sconce Category: Sconce Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Top to outlet: 5.50

PRODUCT DETAILS / SPECS
Width/Dia: 12.75
Height: 10.75
Extension: 6.25
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Brushed Champagne
Product Name: Sconce
Category: Sconce
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Dry
Top to outlet: 5.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694650
Product Name FR44620BCH Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details