Capital Lighting, Inc. 20290-WH/FST Exterior -Wall Mt./Flush 694626

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 4.25 Length 4.25 Extension: 3.5 Bulb Qty: 1 Wattage: 60 Finish: White Product Name: One Light Flush Mount UPC: 641594992588 Category: Bulkhead Glass: Frosted Naut Shipped Via: UPS Safety Rating: CUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 4.25 Length 4.25 Extension: 3.5 Bulb Qty: 1 Wattage: 60 Finish: White Product Name: One Light Flush Mount UPC: 641594992588 Category: Bulkhead Glass: Frosted Naut Shipped Via: UPS Safety Rating: CUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
20290-WH/FST Exterior -Wall Mt./Flush - 694626 - Capital Lighting, Inc.
Columbus, OH, USA
20290-WH/FST Exterior -Wall Mt./Flush
694626
20290-WH/FST Exterior -Wall Mt./Flush 694626
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 4.25 Length 4.25 Extension: 3.5 Bulb Qty: 1 Wattage: 60 Finish: White Product Name: One Light Flush Mount UPC: 641594992588 Category: Bulkhead Glass: Frosted Naut Shipped Via: UPS Safety Rating: CUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 4.25
Length 4.25
Extension: 3.5
Bulb
Qty: 1
Wattage: 60
Finish: White
Product Name: One Light Flush Mount
UPC: 641594992588
Category: Bulkhead
Glass: Frosted Naut
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694626
Product Name 20290-WH/FST Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details