Capital Lighting, Inc. FR41622ORB Semi-Flush Mts.-Bowl Style 694625

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 11.50 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Oil Rubbed Bronze Product Name: Foyer Category: Foyer Glass: Distressed Amber Etched Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 8`` dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 11.50 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Oil Rubbed Bronze Product Name: Foyer Category: Foyer Glass: Distressed Amber Etched Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 8`` dia.

Suppliers

Company
Product
Description
Supplier Links
FR41622ORB Semi-Flush Mts.-Bowl Style - 694625 - Capital Lighting, Inc.
Columbus, OH, USA
FR41622ORB Semi-Flush Mts.-Bowl Style
694625
FR41622ORB Semi-Flush Mts.-Bowl Style 694625
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 11.50 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Oil Rubbed Bronze Product Name: Foyer Category: Foyer Glass: Distressed Amber Etched Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 8`` dia.

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 11.50
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Oil Rubbed Bronze
Product Name: Foyer
Category: Foyer
Glass: Distressed Amber Etched
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Dry
Canopy: 8`` dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694625
Product Name FR41622ORB Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2838345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details