Capital Lighting, Inc. FR31557BNI Mini Pendants-Rod 694623

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: Mini-Pendant Category: Mini Pendant Glass: White Etched Opal Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 5`` dia. Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: Mini-Pendant Category: Mini Pendant Glass: White Etched Opal Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 5`` dia. Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
FR31557BNI Mini Pendants-Rod - 694623 - Capital Lighting, Inc.
Columbus, OH, USA
FR31557BNI Mini Pendants-Rod
694623
FR31557BNI Mini Pendants-Rod 694623
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: Mini-Pendant Category: Mini Pendant Glass: White Etched Opal Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 5`` dia. Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 8.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Product Name: Mini-Pendant
Category: Mini Pendant
Glass: White Etched Opal
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Dry
Canopy: 5`` dia.
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694623
Product Name FR31557BNI Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2790911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details