Capital Lighting, Inc. VS7702-ORB Bathroom Fixtures-Two Lights 694518

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.25 Height: 8.50 Extension: 5.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 8.4 Product Name: Two Light Vanity Fixture UPC: 014817243888 Category: Vanity Glass: Acid etched Shipped Via: UPS Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.25 Height: 8.50 Extension: 5.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 8.4 Product Name: Two Light Vanity Fixture UPC: 014817243888 Category: Vanity Glass: Acid etched Shipped Via: UPS Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
VS7702-ORB Bathroom Fixtures-Two Lights - 694518 - Capital Lighting, Inc.
Columbus, OH, USA
VS7702-ORB Bathroom Fixtures-Two Lights
694518
VS7702-ORB Bathroom Fixtures-Two Lights 694518
PRODUCT DETAILS / SPECS Width/Dia: 19.25 Height: 8.50 Extension: 5.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 8.4 Product Name: Two Light Vanity Fixture UPC: 014817243888 Category: Vanity Glass: Acid etched Shipped Via: UPS Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 19.25
Height: 8.50
Extension: 5.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 8.4
Product Name: Two Light Vanity Fixture
UPC: 014817243888
Category: Vanity
Glass: Acid etched
Shipped Via: UPS
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694518
Product Name VS7702-ORB Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details