Capital Lighting, Inc. P2602-20EBWB Fans-Light Kits 694501

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 3.00 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Antique Bronze Product Name: Two Light Ceiling Fan Light Kit UPC: 785247158805 Category: Ceiling Fans Glass: Opal Safety Rating: Ul
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 3.00 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Antique Bronze Product Name: Two Light Ceiling Fan Light Kit UPC: 785247158805 Category: Ceiling Fans Glass: Opal Safety Rating: Ul

Suppliers

Company
Product
Description
Supplier Links
P2602-20EBWB Fans-Light Kits - 694501 - Capital Lighting, Inc.
Columbus, OH, USA
P2602-20EBWB Fans-Light Kits
694501
P2602-20EBWB Fans-Light Kits 694501
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 3.00 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Antique Bronze Product Name: Two Light Ceiling Fan Light Kit UPC: 785247158805 Category: Ceiling Fans Glass: Opal Safety Rating: Ul

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 3.00
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Antique Bronze
Product Name: Two Light Ceiling Fan Light Kit
UPC: 785247158805
Category: Ceiling Fans
Glass: Opal
Safety Rating: Ul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694501
Product Name P2602-20EBWB Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.168m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details