Capital Lighting, Inc. P2602-30EBWB Fans-Light Kits 694500

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 3.00 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: White Product Name: Two Light Ceiling Fan Light Kit UPC: 785247159215 Category: Ceiling Fans Glass: Opal Safety Rating: Ul
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 3.00 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: White Product Name: Two Light Ceiling Fan Light Kit UPC: 785247159215 Category: Ceiling Fans Glass: Opal Safety Rating: Ul

Suppliers

Company
Product
Description
Supplier Links
P2602-30EBWB Fans-Light Kits - 694500 - Capital Lighting, Inc.
Columbus, OH, USA
P2602-30EBWB Fans-Light Kits
694500
P2602-30EBWB Fans-Light Kits 694500
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 3.00 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: White Product Name: Two Light Ceiling Fan Light Kit UPC: 785247159215 Category: Ceiling Fans Glass: Opal Safety Rating: Ul

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 3.00
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: White
Product Name: Two Light Ceiling Fan Light Kit
UPC: 785247159215
Category: Ceiling Fans
Glass: Opal
Safety Rating: Ul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694500
Product Name P2602-30EBWB Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details