Capital Lighting, Inc. FR46845VBZ Mid. Chandeliers-Glass Up 694399

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 25.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Vintage Bronze Product Name: Chandelier Category: Chandelier Glass: Amber Rain Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 5`` dia. Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 25.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Vintage Bronze Product Name: Chandelier Category: Chandelier Glass: Amber Rain Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 5`` dia. Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
FR46845VBZ Mid. Chandeliers-Glass Up - 694399 - Capital Lighting, Inc.
Columbus, OH, USA
FR46845VBZ Mid. Chandeliers-Glass Up
694399
FR46845VBZ Mid. Chandeliers-Glass Up 694399
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 25.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Vintage Bronze Product Name: Chandelier Category: Chandelier Glass: Amber Rain Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 5`` dia. Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 25.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Vintage Bronze
Product Name: Chandelier
Category: Chandelier
Glass: Amber Rain
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Dry
Canopy: 5`` dia.
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694399
Product Name FR46845VBZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details