Capital Lighting, Inc. FR52120PCM Sconces-Single Glass 694398

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 7.25 Extension: 7 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Polished Chrome Product Name: Bath Milan Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Damp Top to outlet: 3.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 7.25 Extension: 7 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Polished Chrome Product Name: Bath Milan Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Damp Top to outlet: 3.75

Suppliers

Company
Product
Description
Supplier Links
FR52120PCM Sconces-Single Glass - 694398 - Capital Lighting, Inc.
Columbus, OH, USA
FR52120PCM Sconces-Single Glass
694398
FR52120PCM Sconces-Single Glass 694398
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 7.25 Extension: 7 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Polished Chrome Product Name: Bath Milan Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Damp Top to outlet: 3.75

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 7.25
Extension: 7
Bulb
Type: G-9
Qty: 1
Wattage: 60
Finish: Polished Chrome
Product Name: Bath Milan
Category: Bath
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Damp
Top to outlet: 3.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694398
Product Name FR52120PCM Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2838344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.488m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details