Capital Lighting, Inc. FR46847VBZ Mini Pendants-Drum Shades 694394

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 16.25 Bulb Qty: 1 Wattage: 100 Finish: Vintage Bronze Product Name: Mini-Pendant Category: Mini Pendant Glass: Amber Rain Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 5`` dia. Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 16.25 Bulb Qty: 1 Wattage: 100 Finish: Vintage Bronze Product Name: Mini-Pendant Category: Mini Pendant Glass: Amber Rain Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 5`` dia. Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
FR46847VBZ Mini Pendants-Drum Shades - 694394 - Capital Lighting, Inc.
Columbus, OH, USA
FR46847VBZ Mini Pendants-Drum Shades
694394
FR46847VBZ Mini Pendants-Drum Shades 694394
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 16.25 Bulb Qty: 1 Wattage: 100 Finish: Vintage Bronze Product Name: Mini-Pendant Category: Mini Pendant Glass: Amber Rain Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 5`` dia. Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 16.25
Bulb
Qty: 1
Wattage: 100
Finish: Vintage Bronze
Product Name: Mini-Pendant
Category: Mini Pendant
Glass: Amber Rain
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Dry
Canopy: 5`` dia.
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694394
Product Name FR46847VBZ Mini Pendants-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details