Capital Lighting, Inc. FR51010PCM Sconces-Metal 694393

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 7.25 Extension: 5.75 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Polished Chrome Product Name: Bath Category: Bath Glass: Clear Etched Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Damp Top to outlet: 4.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 7.25 Extension: 5.75 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Polished Chrome Product Name: Bath Category: Bath Glass: Clear Etched Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Damp Top to outlet: 4.75

Suppliers

Company
Product
Description
Supplier Links
FR51010PCM Sconces-Metal - 694393 - Capital Lighting, Inc.
Columbus, OH, USA
FR51010PCM Sconces-Metal
694393
FR51010PCM Sconces-Metal 694393
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 7.25 Extension: 5.75 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Polished Chrome Product Name: Bath Category: Bath Glass: Clear Etched Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Damp Top to outlet: 4.75

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 7.25
Extension: 5.75
Bulb
Type: G-9
Qty: 1
Wattage: 60
Finish: Polished Chrome
Product Name: Bath
Category: Bath
Glass: Clear Etched
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Damp
Top to outlet: 4.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694393
Product Name FR51010PCM Sconces-Metal
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details