Capital Lighting, Inc. 1695KZ-ES Exterior -Wall Mount 694389

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 24.00 Extension: 8.5 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Buckeye Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Light Amber Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 12.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 24.00 Extension: 8.5 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Buckeye Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Light Amber Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 12.00

Suppliers

Company
Product
Description
Supplier Links
1695KZ-ES Exterior -Wall Mount - 694389 - Capital Lighting, Inc.
Columbus, OH, USA
1695KZ-ES Exterior -Wall Mount
694389
1695KZ-ES Exterior -Wall Mount 694389
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 24.00 Extension: 8.5 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Buckeye Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Light Amber Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 12.00

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 24.00
Extension: 8.5
Bulb
Type: Fluorescent
Qty: 1
Wattage: 26
Finish: Buckeye Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Light Amber Etched
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 12.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694389
Product Name 1695KZ-ES Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 907 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details