Capital Lighting, Inc. FR52122PCM Bathroom Fixtures-Two Lights 694377

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 7.25 Extension: 7 Bulb Type: G-9 Qty: 2 Wattage: 60 Finish: Polished Chrome Product Name: Bath Milan Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Damp Top to outlet: 3.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 7.25 Extension: 7 Bulb Type: G-9 Qty: 2 Wattage: 60 Finish: Polished Chrome Product Name: Bath Milan Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Damp Top to outlet: 3.75

Suppliers

Company
Product
Description
Supplier Links
FR52122PCM Bathroom Fixtures-Two Lights - 694377 - Capital Lighting, Inc.
Columbus, OH, USA
FR52122PCM Bathroom Fixtures-Two Lights
694377
FR52122PCM Bathroom Fixtures-Two Lights 694377
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 7.25 Extension: 7 Bulb Type: G-9 Qty: 2 Wattage: 60 Finish: Polished Chrome Product Name: Bath Milan Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Damp Top to outlet: 3.75

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 7.25
Extension: 7
Bulb
Type: G-9
Qty: 2
Wattage: 60
Finish: Polished Chrome
Product Name: Bath Milan
Category: Bath
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Damp
Top to outlet: 3.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694377
Product Name FR52122PCM Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details