Capital Lighting, Inc. FR52123PCM Bathroom Fixtures-Three Lights 694376

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 7.25 Extension: 7 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Polished Chrome Product Name: Bath Milan Category: Bath Glass: Etched Opal Shipped Via: Parcel Top to outlet: 3.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 7.25 Extension: 7 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Polished Chrome Product Name: Bath Milan Category: Bath Glass: Etched Opal Shipped Via: Parcel Top to outlet: 3.75

Suppliers

Company
Product
Description
Supplier Links
FR52123PCM Bathroom Fixtures-Three Lights - 694376 - Capital Lighting, Inc.
Columbus, OH, USA
FR52123PCM Bathroom Fixtures-Three Lights
694376
FR52123PCM Bathroom Fixtures-Three Lights 694376
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 7.25 Extension: 7 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Polished Chrome Product Name: Bath Milan Category: Bath Glass: Etched Opal Shipped Via: Parcel Top to outlet: 3.75

PRODUCT DETAILS / SPECS
Width/Dia: 24.25
Height: 7.25
Extension: 7
Bulb
Type: G-9
Qty: 3
Wattage: 60
Finish: Polished Chrome
Product Name: Bath Milan
Category: Bath
Glass: Etched Opal
Shipped Via: Parcel
Top to outlet: 3.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694376
Product Name FR52123PCM Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.866m(L)
View Details