Capital Lighting, Inc. FR52123BNI Bathroom Fixtures-Three Lights 694374

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 7.25 Extension: 7 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Bath Milan Category: Bath Glass: Etched Opal Shipped Via: Parcel Top to outlet: 3.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 7.25 Extension: 7 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Bath Milan Category: Bath Glass: Etched Opal Shipped Via: Parcel Top to outlet: 3.75

Suppliers

Company
Product
Description
Supplier Links
FR52123BNI Bathroom Fixtures-Three Lights - 694374 - Capital Lighting, Inc.
Columbus, OH, USA
FR52123BNI Bathroom Fixtures-Three Lights
694374
FR52123BNI Bathroom Fixtures-Three Lights 694374
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 7.25 Extension: 7 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Bath Milan Category: Bath Glass: Etched Opal Shipped Via: Parcel Top to outlet: 3.75

PRODUCT DETAILS / SPECS
Width/Dia: 24.25
Height: 7.25
Extension: 7
Bulb
Type: G-9
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Product Name: Bath Milan
Category: Bath
Glass: Etched Opal
Shipped Via: Parcel
Top to outlet: 3.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694374
Product Name FR52123BNI Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318140 - RS Components, Ltd.
Specs
Lamp Type LED
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 5
View Details