Capital Lighting, Inc. FR52124PCM Bathroom Fixtures-Four Lights 694371

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.25 Height: 7.25 Extension: 7 Bulb Type: G-9 Qty: 4 Wattage: 60 Finish: Polished Chrome Product Name: Bath Milan Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Damp Top to outlet: 3.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.25 Height: 7.25 Extension: 7 Bulb Type: G-9 Qty: 4 Wattage: 60 Finish: Polished Chrome Product Name: Bath Milan Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Damp Top to outlet: 3.75

Suppliers

Company
Product
Description
Supplier Links
FR52124PCM Bathroom Fixtures-Four Lights - 694371 - Capital Lighting, Inc.
Columbus, OH, USA
FR52124PCM Bathroom Fixtures-Four Lights
694371
FR52124PCM Bathroom Fixtures-Four Lights 694371
PRODUCT DETAILS / SPECS Width/Dia: 32.25 Height: 7.25 Extension: 7 Bulb Type: G-9 Qty: 4 Wattage: 60 Finish: Polished Chrome Product Name: Bath Milan Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Damp Top to outlet: 3.75

PRODUCT DETAILS / SPECS
Width/Dia: 32.25
Height: 7.25
Extension: 7
Bulb
Type: G-9
Qty: 4
Wattage: 60
Finish: Polished Chrome
Product Name: Bath Milan
Category: Bath
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Damp
Top to outlet: 3.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694371
Product Name FR52124PCM Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details