Capital Lighting, Inc. 1690KZ Exterior -Wall Mount 694356

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 16.00 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Buckeye Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Light Amber Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 8.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 16.00 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Buckeye Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Light Amber Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 8.00

Suppliers

Company
Product
Description
Supplier Links
1690KZ Exterior -Wall Mount - 694356 - Capital Lighting, Inc.
Columbus, OH, USA
1690KZ Exterior -Wall Mount
694356
1690KZ Exterior -Wall Mount 694356
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 16.00 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Buckeye Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Light Amber Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 8.00

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 16.00
Extension: 7.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Buckeye Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Light Amber Etched
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 8.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694356
Product Name 1690KZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 85mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details