Capital Lighting, Inc. 1395BZ Exterior -Wall Mount 694323

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 18.00 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Amber Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 7.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 18.00 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Amber Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 7.00

Suppliers

Company
Product
Description
Supplier Links
1395BZ Exterior -Wall Mount - 694323 - Capital Lighting, Inc.
Columbus, OH, USA
1395BZ Exterior -Wall Mount
694323
1395BZ Exterior -Wall Mount 694323
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 18.00 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Amber Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 7.00

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 18.00
Extension: 8.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Amber Etched
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 7.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694323
Product Name 1395BZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details