Capital Lighting, Inc. 1321BK Exterior -Post/Pier Head 694310

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 27.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 27.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
1321BK Exterior -Post/Pier Head - 694310 - Capital Lighting, Inc.
Columbus, OH, USA
1321BK Exterior -Post/Pier Head
694310
1321BK Exterior -Post/Pier Head 694310
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 27.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 27.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Black
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Clear Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694310
Product Name 1321BK Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1565mm(L)
View Details