Capital Lighting, Inc. 1390BZ Exterior -Wall Mount 694300

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 15.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Amber Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 6.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 15.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Amber Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 6.25

Suppliers

Company
Product
Description
Supplier Links
1390BZ Exterior -Wall Mount - 694300 - Capital Lighting, Inc.
Columbus, OH, USA
1390BZ Exterior -Wall Mount
694300
1390BZ Exterior -Wall Mount 694300
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 15.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Amber Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 6.25

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 15.00
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Amber Etched
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 6.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694300
Product Name 1390BZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892204 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details