Capital Lighting, Inc. OLPL10109BK Exterior -Post/Pier Head 694296

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 22.00 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Black Weight: 8.25 Product Name: One Light Post UPC: 014817399202 Category: Outdoor Glass: White Opal Etched Shipped Via: UPS Safety Rating: UL Safety Listing: Wet Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 22.00 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Black Weight: 8.25 Product Name: One Light Post UPC: 014817399202 Category: Outdoor Glass: White Opal Etched Shipped Via: UPS Safety Rating: UL Safety Listing: Wet Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
OLPL10109BK Exterior -Post/Pier Head - 694296 - Capital Lighting, Inc.
Columbus, OH, USA
OLPL10109BK Exterior -Post/Pier Head
694296
OLPL10109BK Exterior -Post/Pier Head 694296
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 22.00 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Black Weight: 8.25 Product Name: One Light Post UPC: 014817399202 Category: Outdoor Glass: White Opal Etched Shipped Via: UPS Safety Rating: UL Safety Listing: Wet Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 10.75
Height: 22.00
Bulb
Type: Fluorescent
Qty: 1
Wattage: 13
Finish: Black
Weight: 8.25
Product Name: One Light Post
UPC: 014817399202
Category: Outdoor
Glass: White Opal Etched
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Wet
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694296
Product Name OLPL10109BK Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details