Capital Lighting, Inc. P1204OSL Mini Pendants-Chain 694278

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oxidized Silver Leaf Weight: 6.6 Product Name: Three Light Indoor UPC: 014817393132 Category: Pendants Glass: Silver Leaf Fleck Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Canopy: 5.5``Rd Chain: 60`` Wire: 180`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oxidized Silver Leaf Weight: 6.6 Product Name: Three Light Indoor UPC: 014817393132 Category: Pendants Glass: Silver Leaf Fleck Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Canopy: 5.5``Rd Chain: 60`` Wire: 180`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
P1204OSL Mini Pendants-Chain - 694278 - Capital Lighting, Inc.
Columbus, OH, USA
P1204OSL Mini Pendants-Chain
694278
P1204OSL Mini Pendants-Chain 694278
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oxidized Silver Leaf Weight: 6.6 Product Name: Three Light Indoor UPC: 014817393132 Category: Pendants Glass: Silver Leaf Fleck Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Canopy: 5.5``Rd Chain: 60`` Wire: 180`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 21.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Oxidized Silver Leaf
Weight: 6.6
Product Name: Three Light Indoor
UPC: 014817393132
Category: Pendants
Glass: Silver Leaf Fleck
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Canopy: 5.5``Rd
Chain: 60``
Wire: 180``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694278
Product Name P1204OSL Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2892354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details