Capital Lighting, Inc. P1201ORB Mini Pendants-Drum Shades 694275

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.00 Bulb Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 2.75 Product Name: One Light Mini Pendants UPC: 014817393170 Category: Pendants Glass: Cream Color Linen Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Canopy: 5.5``Rd Wire: 180`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.00 Bulb Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 2.75 Product Name: One Light Mini Pendants UPC: 014817393170 Category: Pendants Glass: Cream Color Linen Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Canopy: 5.5``Rd Wire: 180`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
P1201ORB Mini Pendants-Drum Shades - 694275 - Capital Lighting, Inc.
Columbus, OH, USA
P1201ORB Mini Pendants-Drum Shades
694275
P1201ORB Mini Pendants-Drum Shades 694275
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.00 Bulb Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 2.75 Product Name: One Light Mini Pendants UPC: 014817393170 Category: Pendants Glass: Cream Color Linen Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Canopy: 5.5``Rd Wire: 180`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 11.00
Bulb
Qty: 1
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 2.75
Product Name: One Light Mini Pendants
UPC: 014817393170
Category: Pendants
Glass: Cream Color Linen
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Canopy: 5.5``Rd
Wire: 180``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694275
Product Name P1201ORB Mini Pendants-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details