Capital Lighting, Inc. P1153BS Mini Pendants-Drum Shades 694274

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 7.25 Bulb Qty: 1 Wattage: 100 Finish: Brushed Steel Weight: 8.7 Product Name: One Light Mini Pendants UPC: 014817358094 Category: Pendants Glass: White Opal Etched Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Canopy: 5.5``Rd Wire: 180`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 7.25 Bulb Qty: 1 Wattage: 100 Finish: Brushed Steel Weight: 8.7 Product Name: One Light Mini Pendants UPC: 014817358094 Category: Pendants Glass: White Opal Etched Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Canopy: 5.5``Rd Wire: 180`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
P1153BS Mini Pendants-Drum Shades - 694274 - Capital Lighting, Inc.
Columbus, OH, USA
P1153BS Mini Pendants-Drum Shades
694274
P1153BS Mini Pendants-Drum Shades 694274
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 7.25 Bulb Qty: 1 Wattage: 100 Finish: Brushed Steel Weight: 8.7 Product Name: One Light Mini Pendants UPC: 014817358094 Category: Pendants Glass: White Opal Etched Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Canopy: 5.5``Rd Wire: 180`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 7.25
Bulb
Qty: 1
Wattage: 100
Finish: Brushed Steel
Weight: 8.7
Product Name: One Light Mini Pendants
UPC: 014817358094
Category: Pendants
Glass: White Opal Etched
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Canopy: 5.5``Rd
Wire: 180``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694274
Product Name P1153BS Mini Pendants-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details