Capital Lighting, Inc. SF278FSV Semi-Flush Mts.-Bowl Style 694269

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 15.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Firenze Silver Weight: 11 Product Name: Two Light Indoor Semi-Flush Mount UPC: 014817400922 Category: Semi Flush Glass: Hand Blown Striated Art Shipped Via: Truck Safety Rating: UL Safety Listing: Damp Canopy: 5.5``Rd Wire: 8`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 15.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Firenze Silver Weight: 11 Product Name: Two Light Indoor Semi-Flush Mount UPC: 014817400922 Category: Semi Flush Glass: Hand Blown Striated Art Shipped Via: Truck Safety Rating: UL Safety Listing: Damp Canopy: 5.5``Rd Wire: 8`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
SF278FSV Semi-Flush Mts.-Bowl Style - 694269 - Capital Lighting, Inc.
Columbus, OH, USA
SF278FSV Semi-Flush Mts.-Bowl Style
694269
SF278FSV Semi-Flush Mts.-Bowl Style 694269
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 15.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Firenze Silver Weight: 11 Product Name: Two Light Indoor Semi-Flush Mount UPC: 014817400922 Category: Semi Flush Glass: Hand Blown Striated Art Shipped Via: Truck Safety Rating: UL Safety Listing: Damp Canopy: 5.5``Rd Wire: 8`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 15.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Firenze Silver
Weight: 11
Product Name: Two Light Indoor Semi-Flush Mount
UPC: 014817400922
Category: Semi Flush
Glass: Hand Blown Striated Art
Shipped Via: Truck
Safety Rating: UL
Safety Listing: Damp
Canopy: 5.5``Rd
Wire: 8``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694269
Product Name SF278FSV Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 590mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details