Capital Lighting, Inc. VS14904-BS Bathroom Fixtures-Four Lights 694268

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 8.63 Extension: 5.38 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Steel Weight: 12.75 Product Name: Four Light Vanity Fixture UPC: 014817358186 Category: Vanity Glass: White Opal Etched Shipped Via: Oversized Safety Rating: UL Safety Listing: Damp Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 8.63 Extension: 5.38 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Steel Weight: 12.75 Product Name: Four Light Vanity Fixture UPC: 014817358186 Category: Vanity Glass: White Opal Etched Shipped Via: Oversized Safety Rating: UL Safety Listing: Damp Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
VS14904-BS Bathroom Fixtures-Four Lights - 694268 - Capital Lighting, Inc.
Columbus, OH, USA
VS14904-BS Bathroom Fixtures-Four Lights
694268
VS14904-BS Bathroom Fixtures-Four Lights 694268
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 8.63 Extension: 5.38 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Steel Weight: 12.75 Product Name: Four Light Vanity Fixture UPC: 014817358186 Category: Vanity Glass: White Opal Etched Shipped Via: Oversized Safety Rating: UL Safety Listing: Damp Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 31.50
Height: 8.63
Extension: 5.38
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Brushed Steel
Weight: 12.75
Product Name: Four Light Vanity Fixture
UPC: 014817358186
Category: Vanity
Glass: White Opal Etched
Shipped Via: Oversized
Safety Rating: UL
Safety Listing: Damp
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694268
Product Name VS14904-BS Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 296843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details