Capital Lighting, Inc. VS13704-BS Bathroom Fixtures-Four Lights 694261

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 6.75 Extension: 7.5 Bulb Type: Halogen Qty: 4 Wattage: 75 Finish: Brushed Steel Weight: 8.25 Product Name: Four Light Vanity Fixture UPC: 014817393651 Category: Vanity Glass: Silver Organza Shipped Via: Oversized Safety Rating: UL Safety Listing: Damp Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 6.75 Extension: 7.5 Bulb Type: Halogen Qty: 4 Wattage: 75 Finish: Brushed Steel Weight: 8.25 Product Name: Four Light Vanity Fixture UPC: 014817393651 Category: Vanity Glass: Silver Organza Shipped Via: Oversized Safety Rating: UL Safety Listing: Damp Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
VS13704-BS Bathroom Fixtures-Four Lights - 694261 - Capital Lighting, Inc.
Columbus, OH, USA
VS13704-BS Bathroom Fixtures-Four Lights
694261
VS13704-BS Bathroom Fixtures-Four Lights 694261
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 6.75 Extension: 7.5 Bulb Type: Halogen Qty: 4 Wattage: 75 Finish: Brushed Steel Weight: 8.25 Product Name: Four Light Vanity Fixture UPC: 014817393651 Category: Vanity Glass: Silver Organza Shipped Via: Oversized Safety Rating: UL Safety Listing: Damp Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 6.75
Extension: 7.5
Bulb
Type: Halogen
Qty: 4
Wattage: 75
Finish: Brushed Steel
Weight: 8.25
Product Name: Four Light Vanity Fixture
UPC: 014817393651
Category: Vanity
Glass: Silver Organza
Shipped Via: Oversized
Safety Rating: UL
Safety Listing: Damp
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694261
Product Name VS13704-BS Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details