Capital Lighting, Inc. WB1495MCR Sconces-Single Glass 694257

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 13.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mediterranean Crackle Weight: 4.4 Product Name: One Light Vanity Fixture UPC: 014817401059 Category: Wall Glass: Flax Colored Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Designer: Other
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 13.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mediterranean Crackle Weight: 4.4 Product Name: One Light Vanity Fixture UPC: 014817401059 Category: Wall Glass: Flax Colored Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Designer: Other

Suppliers

Company
Product
Description
Supplier Links
WB1495MCR Sconces-Single Glass - 694257 - Capital Lighting, Inc.
Columbus, OH, USA
WB1495MCR Sconces-Single Glass
694257
WB1495MCR Sconces-Single Glass 694257
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 13.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mediterranean Crackle Weight: 4.4 Product Name: One Light Vanity Fixture UPC: 014817401059 Category: Wall Glass: Flax Colored Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Designer: Other

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 13.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Mediterranean Crackle
Weight: 4.4
Product Name: One Light Vanity Fixture
UPC: 014817401059
Category: Wall
Glass: Flax Colored
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp
Designer: Other

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694257
Product Name WB1495MCR Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 1813818 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Ingress Protection(IP) Rating Against Moisture 5
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details