Capital Lighting, Inc. SF277OSL Semi-Flush Mts.-Bowl Style 694248

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 14.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oxidized Silver Leaf Weight: 9.51 Product Name: Two Light Indoor Semi-Flush Mount UPC: 014817393224 Category: Semi Flush Glass: Cafe Au Lait Shipped Via: Oversized Safety Rating: UL Safety Listing: Damp Canopy: 5.75``Rd Wire: 8`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 14.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oxidized Silver Leaf Weight: 9.51 Product Name: Two Light Indoor Semi-Flush Mount UPC: 014817393224 Category: Semi Flush Glass: Cafe Au Lait Shipped Via: Oversized Safety Rating: UL Safety Listing: Damp Canopy: 5.75``Rd Wire: 8`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
SF277OSL Semi-Flush Mts.-Bowl Style - 694248 - Capital Lighting, Inc.
Columbus, OH, USA
SF277OSL Semi-Flush Mts.-Bowl Style
694248
SF277OSL Semi-Flush Mts.-Bowl Style 694248
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 14.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oxidized Silver Leaf Weight: 9.51 Product Name: Two Light Indoor Semi-Flush Mount UPC: 014817393224 Category: Semi Flush Glass: Cafe Au Lait Shipped Via: Oversized Safety Rating: UL Safety Listing: Damp Canopy: 5.75``Rd Wire: 8`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 14.75
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Oxidized Silver Leaf
Weight: 9.51
Product Name: Two Light Indoor Semi-Flush Mount
UPC: 014817393224
Category: Semi Flush
Glass: Cafe Au Lait
Shipped Via: Oversized
Safety Rating: UL
Safety Listing: Damp
Canopy: 5.75``Rd
Wire: 8``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694248
Product Name SF277OSL Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details