Capital Lighting, Inc. SF274ASTB Semi-Flush Mts.-Drum Shade 694242

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 14.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Astral Bronze Weight: 9.46 Product Name: Three Light Indoor Semi-Flush Mount UPC: 014817393217 Category: Semi Flush Glass: Aged Oak Shipped Via: Oversized Safety Rating: UL Safety Listing: Damp Canopy: 5.5``Rd Wire: 8`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 14.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Astral Bronze Weight: 9.46 Product Name: Three Light Indoor Semi-Flush Mount UPC: 014817393217 Category: Semi Flush Glass: Aged Oak Shipped Via: Oversized Safety Rating: UL Safety Listing: Damp Canopy: 5.5``Rd Wire: 8`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
SF274ASTB Semi-Flush Mts.-Drum Shade - 694242 - Capital Lighting, Inc.
Columbus, OH, USA
SF274ASTB Semi-Flush Mts.-Drum Shade
694242
SF274ASTB Semi-Flush Mts.-Drum Shade 694242
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 14.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Astral Bronze Weight: 9.46 Product Name: Three Light Indoor Semi-Flush Mount UPC: 014817393217 Category: Semi Flush Glass: Aged Oak Shipped Via: Oversized Safety Rating: UL Safety Listing: Damp Canopy: 5.5``Rd Wire: 8`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 14.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Astral Bronze
Weight: 9.46
Product Name: Three Light Indoor Semi-Flush Mount
UPC: 014817393217
Category: Semi Flush
Glass: Aged Oak
Shipped Via: Oversized
Safety Rating: UL
Safety Listing: Damp
Canopy: 5.5``Rd
Wire: 8``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694242
Product Name SF274ASTB Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details